RES 620K OHM 1% 1/16W 0402
Res Thick Film 0402 620K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R
RES, 620K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:620kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1292-WR04X6203FTLTR-ND | 883-WR04X6203FTL | 02AC1081 |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0402 620K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R | Res, 620K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Tolerance | 1 +/- % | 1 +/- % |