Walsin Technology Corp. Chip Resistor - Surface Mount WR04X6200FTL

Description
RES 620 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 620 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X6200FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X6200FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X6200FTLTR-ND
RES 620 OHM 1% 1/16W 0402

RES 620 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 620R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1079
Res, 620R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1079
RES, 620R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:620ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 620R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:620ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X6200FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X6200FTL
Chip Resistor - Surface Mount WR04X6200FTL
RES 620 OHM 1% 1/16W 0402

RES 620 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR04X6200FTLTR-ND 02AC1079 WR04X6200FTL
Product Name Chip Resistor - Surface Mount Res, 620R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 620 ohms 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details