61.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES 61.9 OHM 1% 1/16W 0402 Product overview: WR04X61R9FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61.9 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 61.9 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X61R9FTL can be used for catalog matching and distributor lookup.
RES 61.9 OHM 1% 1/16W 0402
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR04X61R9FTLTR-ND | 52-WR04X61R9FTL | WR04X61R9FTL |
| Product Name | Chip Resistor - Surface Mount | 61.9 OHM 16W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 (1005 Metric) | |
| Resistance Range | 61.9 ohms | 61.9 ohms | 61.9 ohms |