Walsin Technology Corp. Chip Resistor - Surface Mount WR04X6193FTL

Description
619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X6193FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X6193FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X6193FTLTR-ND
619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

619 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X6193FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X6193FTL
Chip Resistor - Surface Mount WR04X6193FTL
RES 619K OHM 1% 1/16W 0402

RES 619K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 1292-WR04X6193FTLTR-ND WR04X6193FTL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD244JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details