Walsin Technology Corp. Chip Resistor - Surface Mount WR04X5490FTL

Description
549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X5490FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X5490FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X5490FTLTR-ND
549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

549 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 549R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1058
Res, 549R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1058
RES, 549R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:549ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 549R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:549ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0402 549 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R - 883-WR04X5490FTL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 549 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R
883-WR04X5490FTL
Res Thick Film 0402 549 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R 883-WR04X5490FTL
Res Thick Film 0402 549 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0402 549 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1292-WR04X5490FTLTR-ND 02AC1058 883-WR04X5490FTL
Product Name Chip Resistor - Surface Mount Res, 549R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin Res Thick Film 0402 549 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD); 0402; SURFACE MOUNT
Resistance Range 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details