Walsin Technology Corp. Chip Resistor - Surface Mount WR04X512 JTL

Description
5.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X512JTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X512JTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X512JTLTR-ND
5.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

5.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
16W Resistor - 52-WR04X512 JTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-WR04X512 JTL
16W Resistor 52-WR04X512 JTL
RES 5.1K OHM 5% 1/16W 0402 Product overview: WR04X512 JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X512 JTL can be used for catalog matching and distributor lookup.

RES 5.1K OHM 5% 1/16W 0402 Product overview: WR04X512 JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X512 JTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SMT Thick Film Chip Resistor 0402 Case 5.1K Ohm 5% - WR04X512 JTL - ASAP Semiconductor LLC
Anaheim, CA, United States
SMT Thick Film Chip Resistor 0402 Case 5.1K Ohm 5%
WR04X512 JTL
SMT Thick Film Chip Resistor 0402 Case 5.1K Ohm 5% WR04X512 JTL
SMT Thick Film Chip Resistor 0402 Case 5.1K Ohm 5%

SMT Thick Film Chip Resistor 0402 Case 5.1K Ohm 5%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1292-WR04X512JTLTR-ND 52-WR04X512 JTL WR04X512 JTL
Product Name Chip Resistor - Surface Mount 16W Resistor SMT Thick Film Chip Resistor 0402 Case 5.1K Ohm 5%
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details