Walsin Technology Corp. Chip Resistor - Surface Mount WR04X5100FTL

Description
RES 510 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 510 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X5100FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X5100FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X5100FTLTR-ND
RES 510 OHM 1% 1/16W 0402

RES 510 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X5100FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X5100FTL
Chip Resistor - Surface Mount WR04X5100FTL
RES 510 OHM 1% 1/16W 0402

RES 510 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 510R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1047
Res, 510R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1047
RES, 510R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:510ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 510R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:510ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR04X5100FTLTR-ND WR04X5100FTL 02AC1047
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 510R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details