Walsin Technology Corp. Chip Resistor - Surface Mount WR04X4990FTL

Description
499 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X4990FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X4990FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X4990FTLTR-ND
499 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

499 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X4990FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X4990FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X4990FTLDKR-ND
RES 499 OHM 1% 1/16W 0402

RES 499 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X4990FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X4990FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X4990FTLCT-ND
RES 499 OHM 1% 1/16W 0402

RES 499 OHM 1% 1/16W 0402

Buy Now Datasheet
SMT Thick Film Chip Resistor 0402 Case 499 Ohm 1% - WR04X4990FTL - ASAP Semiconductor LLC
Anaheim, CA, United States
SMT Thick Film Chip Resistor 0402 Case 499 Ohm 1%
WR04X4990FTL
SMT Thick Film Chip Resistor 0402 Case 499 Ohm 1% WR04X4990FTL
SMT Thick Film Chip Resistor 0402 Case 499 Ohm 1%

SMT Thick Film Chip Resistor 0402 Case 499 Ohm 1%

Supplier's Site
499 OHM 16W Resistor - 52-WR04X4990FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
499 OHM 16W Resistor
52-WR04X4990FTL
499 OHM 16W Resistor 52-WR04X4990FTL
RES 499 OHM 1% 1/16W 0402 Product overview: WR04X4990FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 499 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X4990FTL can be used for catalog matching and distributor lookup.

RES 499 OHM 1% 1/16W 0402 Product overview: WR04X4990FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 499 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X4990FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 499R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1040
Res, 499R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1040
RES, 499R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:499ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 499R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:499ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1039
Res, 499R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1039
RES, 499R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:499ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 499R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:499ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1292-WR04X4990FTLTR-ND WR04X4990FTL 52-WR04X4990FTL 02AC1040
Product Name Chip Resistor - Surface Mount SMT Thick Film Chip Resistor 0402 Case 499 Ohm 1% 499 OHM 16W Resistor Res, 499R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 (1005 Metric) 0402
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers