Walsin Technology Corp. Chip Resistor - Surface Mount WR04X47R0FTL

Description
RES 47 OHM 1% 1/16W 0402
Request a Quote
Description
RES 47 OHM 1% 1/16W 0402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The resistor with part number 02AC1027 is a 47-ohm, 1% tolerance, thick film chip resistor in a 0402 case style. It has a power rating of 62.5 mW and a maximum operating voltage of 50V. This component is designed for high reliability and stability, making it suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor is RoHS compliant and lead-free, ensuring it meets environmental standards. Its construction features a high-grade ceramic body with internal metal electrodes and a protective coating, which enhances its durability and performance in various operating conditions.

Datasheet Summary
Powered by GS/AI

The resistor with part number 02AC1027 is a 47-ohm, 1% tolerance, thick film chip resistor in a 0402 case style. It has a power rating of 62.5 mW and a maximum operating voltage of 50V. This component is designed for high reliability and stability, making it suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor is RoHS compliant and lead-free, ensuring it meets environmental standards. Its construction features a high-grade ceramic body with internal metal electrodes and a protective coating, which enhances its durability and performance in various operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X47R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X47R0FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X47R0FTLTR-ND
RES 47 OHM 1% 1/16W 0402

RES 47 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X47R0FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X47R0FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X47R0FTLDKR-ND
RES 47 OHM 1% 1/16W 0402

RES 47 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X47R0FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X47R0FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X47R0FTLCT-ND
RES 47 OHM 1% 1/16W 0402

RES 47 OHM 1% 1/16W 0402

Buy Now Datasheet
47 OHM 16W Resistor - 52-WR04X47R0FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 16W Resistor
52-WR04X47R0FTL
47 OHM 16W Resistor 52-WR04X47R0FTL
RES 47 OHM 1% 1/16W 0402 Product overview: WR04X47R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X47R0FTL can be used for catalog matching and distributor lookup.

RES 47 OHM 1% 1/16W 0402 Product overview: WR04X47R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X47R0FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 47R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1027
Res, 47R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1027
RES, 47R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X47R0FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X47R0FTL
Chip Resistor - Surface Mount WR04X47R0FTL
RES 47 OHM 1% 1/16W 0402

RES 47 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1292-WR04X47R0FTLTR-ND 52-WR04X47R0FTL 02AC1027 WR04X47R0FTL
Product Name Chip Resistor - Surface Mount 47 OHM 16W Resistor Res, 47R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details