Walsin Technology Corp. Chip Resistor - Surface Mount WR04X472 JTL

Description
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X472JTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X472JTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X472JTLCT-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X472JTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X472JTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X472JTLTR-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X472JTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X472JTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X472JTLDKR-ND
4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.7 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
SMT Thick Film Chip Resistor 0402 Case 4.7K Ohm 5% - WR04X472 JTL - ASAP Semiconductor LLC
Anaheim, CA, United States
SMT Thick Film Chip Resistor 0402 Case 4.7K Ohm 5%
WR04X472 JTL
SMT Thick Film Chip Resistor 0402 Case 4.7K Ohm 5% WR04X472 JTL
SMT Thick Film Chip Resistor 0402 Case 4.7K Ohm 5%

SMT Thick Film Chip Resistor 0402 Case 4.7K Ohm 5%

Supplier's Site
Res, 4K7, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin - 38AK7364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin
38AK7364
Res, 4K7, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin 38AK7364
RES, 4K7, 5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 4K7, 5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - WR04X472 JTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X472 JTL
Chip Resistor - Surface Mount WR04X472 JTL
RES 4.7K OHM 5% 1/16W 0402

RES 4.7K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1292-WR04X472JTLCT-ND WR04X472 JTL 38AK7364 WR04X472 JTL
Product Name Chip Resistor - Surface Mount SMT Thick Film Chip Resistor 0402 Case 4.7K Ohm 5% Res, 4K7, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details