Walsin Technology Corp. Chip Resistor - Surface Mount WR04X4641FTL

Description
4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X4641FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X4641FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X4641FTLTR-ND
4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.64 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 4K64, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin - 38AK7361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin
38AK7361
Res, 4K64, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin 38AK7361
RES, 4K64, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 4K64, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - WR04X4641FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X4641FTL
Chip Resistor - Surface Mount WR04X4641FTL
RES 4.64K OHM 1% 1/16W 0402

RES 4.64K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR04X4641FTLTR-ND 38AK7361 WR04X4641FTL
Product Name Chip Resistor - Surface Mount Res, 4K64, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details