464 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES 464 OHM 1% 1/16W 0402
RES 464 OHM 1% 1/16W 0402
RES 464 OHM 1% 1/16W 0402
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 1292-WR04X4640FTLTR-ND | WR04X4640FTL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | |
| Resistance Range | 464 ohms | 464 ohms |