Walsin Technology Corp. Chip Resistor - Surface Mount WR04X45R3FTL

Description
45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X45R3FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X45R3FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X45R3FTLTR-ND
45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

45.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res Thick Film 0402 45.3 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R - 883-WR04X45R3FTL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 45.3 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R
883-WR04X45R3FTL
Res Thick Film 0402 45.3 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R 883-WR04X45R3FTL
Res Thick Film 0402 45.3 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0402 45.3 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R

Supplier's Site
Res, 45R3, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1021
Res, 45R3, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1021
RES, 45R3, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 45R3, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45R3, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45R3, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1020
Res, 45R3, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1020
RES, 45R3, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 45R3, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:45.3ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1292-WR04X45R3FTLTR-ND 883-WR04X45R3FTL 02AC1021
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 45.3 Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R Res, 45R3, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details