RES 40.2K OHM 1% 1/16W 0402 Product overview: WR04X4022FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X4022FTL can be used for catalog matching and distributor lookup.
40.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES 40.2K OHM 1% 1/16W 0402
RES 40.2K OHM 1% 1/16W 0402
Res Thick Film 0402 40.2K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R
RES, 40K2, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:40.2kohm;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WR04X4022FTL | 1292-WR04X4022FTLTR-ND | 883-WR04X4022FTL | 02AC1007 |
| Product Name | 16W Resistor | Chip Resistor - Surface Mount | Res Thick Film 0402 40.2K Ohm 1% 0.063W(1/16W) ±100ppm/C Molded SMD Paper T/R | Res, 40K2, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 | 0402 | |
| Resistance Range | 40200 ohms | 40200 ohms | 40200 ohms | |
| Operating DC Voltage | 50 volts | 50 volts | ||
| Operating AC Voltage | 50 volts | 50 volts |