Walsin Technology Corp. WR04 Series 4.02 kOhm 1% 1/16W 100 ppm/C SMT Chip Resistor 0402 WR04X4021FTL

Description
WR04 Series 4.02 kOhm 1% 1/16W 100 ppm/C SMT Chip Resistor 0402
Request a Quote Datasheet
Description
WR04 Series 4.02 kOhm 1% 1/16W 100 ppm/C SMT Chip Resistor 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR04 Series 4.02 kOhm 1% 1/16W 100 ppm/C SMT Chip Resistor 0402 - WR04X4021FTL - ASAP Semiconductor LLC
Anaheim, CA, United States
WR04 Series 4.02 kOhm 1% 1/16W 100 ppm/C SMT Chip Resistor 0402
WR04X4021FTL
WR04 Series 4.02 kOhm 1% 1/16W 100 ppm/C SMT Chip Resistor 0402 WR04X4021FTL
WR04 Series 4.02 kOhm 1% 1/16W 100 ppm/C SMT Chip Resistor 0402

WR04 Series 4.02 kOhm 1% 1/16W 100 ppm/C SMT Chip Resistor 0402

Supplier's Site
Chip Resistor - Surface Mount - 1292-WR04X4021FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X4021FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X4021FTLTR-ND
4.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.02 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X4021FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X4021FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X4021FTLDKR-ND
RES 4.02K OHM 1% 1/16W 0402

RES 4.02K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X4021FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X4021FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X4021FTLCT-ND
RES 4.02K OHM 1% 1/16W 0402

RES 4.02K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 4K02, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1005
Res, 4K02, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1005
RES, 4K02, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K02, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1004
Res, 4K02, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1004
RES, 4K02, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K02, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.02kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WR04X4021FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X4021FTL
Chip Resistor - Surface Mount WR04X4021FTL
RES 4.02K OHM 1% 1/16W 0402

RES 4.02K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WR04X4021FTL 1292-WR04X4021FTLTR-ND 02AC1005 WR04X4021FTL
Product Name WR04 Series 4.02 kOhm 1% 1/16W 100 ppm/C SMT Chip Resistor 0402 Chip Resistor - Surface Mount Res, 4K02, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4993FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details