RES 390 OHM 1% 1/16W 0402
RES 390 OHM 1% 1/16W 0402 Product overview: WR04X3900FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X3900FTL can be used for catalog matching and distributor lookup.
Surface Mount Chip Resistor, WR04 Series, 390 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
RES 390 OHM 1% 1/16W 0402
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR04X3900FTLTR-ND | 52-WR04X3900FTL | 58Y7222 | WR04X3900FTL |
| Product Name | Chip Resistor - Surface Mount | 390 OHM 16W Resistor | Surface Mount Chip Resistor, Wr04 Series, 390 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD); 0402 | |
| Resistance Range | 390 ohms | 390 ohms | 390 ohms |