Walsin Technology Corp. Chip Resistor - Surface Mount WR04X3601FTL

Description
RES 3.6K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 3.6K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X3601FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X3601FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X3601FTLTR-ND
RES 3.6K OHM 1% 1/16W 0402

RES 3.6K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 3K6, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 03AC4058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
03AC4058
Res, 3K6, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 03AC4058
RES, 3K6, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.6kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 3K6, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.6kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X3601FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X3601FTL
Chip Resistor - Surface Mount WR04X3601FTL
RES 3.6K OHM 1% 1/16W 0402

RES 3.6K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR04X3601FTLTR-ND 03AC4058 WR04X3601FTL
Product Name Chip Resistor - Surface Mount Res, 3K6, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details