Walsin Technology Corp. Chip Resistor - Surface Mount WR04X3600FTL

Description
RES 360 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 360 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X3600FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X3600FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X3600FTLTR-ND
RES 360 OHM 1% 1/16W 0402

RES 360 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X3600FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X3600FTL
Chip Resistor - Surface Mount WR04X3600FTL
RES 360 OHM 1% 1/16W 0402

RES 360 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 360R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 03AC4057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
03AC4057
Res, 360R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 03AC4057
RES, 360R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 360R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR04X3600FTLTR-ND WR04X3600FTL 03AC4057
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 360R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details