Walsin Technology Corp. Chip Resistor - Surface Mount WR04X3482FTL

Description
34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X3482FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X3482FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X3482FTLTR-ND
34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

34.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X3482FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X3482FTL
Chip Resistor - Surface Mount WR04X3482FTL
RES 34.8K OHM 1% 1/16W 0402

RES 34.8K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 1292-WR04X3482FTLTR-ND WR04X3482FTL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details