Walsin Technology Corp. Chip Resistor - Surface Mount WR04X3402FTL

Description
34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote
Description
34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The resistor is a 34kΩ thick film component with a tolerance of ±1% and a power rating of 62.5mW, designed in a compact 0402 case style. It operates at a maximum voltage of 50V and is RoHS compliant, ensuring it meets environmental standards. The construction features a high-grade ceramic body with internal metal electrodes and a resistive paste, which is trimmed to the specified resistance using laser cutting. This resistor is suitable for applications in consumer electronics, computer systems, and telecommunications, providing high reliability and stability while contributing to reduced equipment size and lower assembly costs.

Datasheet Summary
Powered by GS/AI

The resistor is a 34kΩ thick film component with a tolerance of ±1% and a power rating of 62.5mW, designed in a compact 0402 case style. It operates at a maximum voltage of 50V and is RoHS compliant, ensuring it meets environmental standards. The construction features a high-grade ceramic body with internal metal electrodes and a resistive paste, which is trimmed to the specified resistance using laser cutting. This resistor is suitable for applications in consumer electronics, computer systems, and telecommunications, providing high reliability and stability while contributing to reduced equipment size and lower assembly costs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X3402FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X3402FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X3402FTLTR-ND
34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

34 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 34K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 03AC4051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
03AC4051
Res, 34K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 03AC4051
RES, 34K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:34kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 34K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:34kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR04X3402FTLTR-ND 03AC4051
Product Name Chip Resistor - Surface Mount Res, 34K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details