Walsin Technology Corp. Chip Resistor - Surface Mount WR04X331 JTL

Description
330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X331JTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X331JTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X331JTLCT-ND
330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X331JTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X331JTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X331JTLTR-ND
330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X331JTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X331JTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X331JTLDKR-ND
330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

330 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 33R, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin - 38AK7359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin
38AK7359
Res, 33R, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin 38AK7359
RES, 33R, 5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 33R, 5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - WR04X331 JTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X331 JTL
Chip Resistor - Surface Mount WR04X331 JTL
RES 330 OHM 5% 1/16W 0402

RES 330 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR04X331JTLCT-ND 38AK7359 WR04X331 JTL
Product Name Chip Resistor - Surface Mount Res, 33R, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details