30.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES 30.9K OHM 1% 1/16W 0402
RES, 30K9, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:30.9kohm;
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 1292-WR04X3092FTLTR-ND | WR04X3092FTL | 03AC4044 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 30K9, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Tolerance | 1 +/- % | 1 +/- % |