Walsin Technology Corp. Chip Resistor - Surface Mount WR04X3003FTL

Description
RES 300K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 300K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X3003FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X3003FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X3003FTLTR-ND
RES 300K OHM 1% 1/16W 0402

RES 300K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X3003FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X3003FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X3003FTLCT-ND
RES 300K OHM 1% 1/16W 0402

RES 300K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X3003FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X3003FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X3003FTLDKR-ND
RES 300K OHM 1% 1/16W 0402

RES 300K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X3003FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X3003FTL
Chip Resistor - Surface Mount WR04X3003FTL
RES 300K OHM 1% 1/16W 0402

RES 300K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 300K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC0966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC0966
Res, 300K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC0966
RES, 300K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:300kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 300K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:300kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC0965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC0965
Res, 300K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC0965
RES, 300K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:300kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 300K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:300kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR04X3003FTLTR-ND WR04X3003FTL 02AC0966
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 300K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details