Walsin Technology Corp. 16W Resistor WR04X2702FTL

Description
RES 27K OHM 1% 1/16W 0402 Product overview: WR04X2702FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X2702FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 27K OHM 1% 1/16W 0402 Product overview: WR04X2702FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X2702FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16W Resistor - 52-WR04X2702FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-WR04X2702FTL
16W Resistor 52-WR04X2702FTL
RES 27K OHM 1% 1/16W 0402 Product overview: WR04X2702FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X2702FTL can be used for catalog matching and distributor lookup.

RES 27K OHM 1% 1/16W 0402 Product overview: WR04X2702FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X2702FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR04X2702FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2702FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X2702FTLTR-ND
RES 27K OHM 1% 1/16W 0402

RES 27K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X2702FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2702FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X2702FTLDKR-ND
RES 27K OHM 1% 1/16W 0402

RES 27K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X2702FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2702FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X2702FTLCT-ND
RES 27K OHM 1% 1/16W 0402

RES 27K OHM 1% 1/16W 0402

Buy Now Datasheet
Surface Mount Chip Resistor, Wr04 Series, 27 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7213 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr04 Series, 27 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7213
Surface Mount Chip Resistor, Wr04 Series, 27 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7213
Surface Mount Chip Resistor, WR04 Series, 27 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR04 Series, 27 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X2702FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X2702FTL
Chip Resistor - Surface Mount WR04X2702FTL
RES 27K OHM 1% 1/16W 0402

RES 27K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-WR04X2702FTL 1292-WR04X2702FTLTR-ND 58Y7213 WR04X2702FTL
Product Name 16W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr04 Series, 27 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 27000 ohms 27000 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details