Walsin Technology Corp. Chip Resistor - Surface Mount WR04X2402FTL

Description
RES 24K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 24K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X2402FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2402FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X2402FTLTR-ND
RES 24K OHM 1% 1/16W 0402

RES 24K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X2402FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2402FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X2402FTLDKR-ND
RES 24K OHM 1% 1/16W 0402

RES 24K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X2402FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2402FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X2402FTLCT-ND
RES 24K OHM 1% 1/16W 0402

RES 24K OHM 1% 1/16W 0402

Buy Now Datasheet
16W Resistor - 52-WR04X2402FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-WR04X2402FTL
16W Resistor 52-WR04X2402FTL
RES 24K OHM 1% 1/16W 0402 Product overview: WR04X2402FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X2402FTL can be used for catalog matching and distributor lookup.

RES 24K OHM 1% 1/16W 0402 Product overview: WR04X2402FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X2402FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X2402FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X2402FTL
Chip Resistor - Surface Mount WR04X2402FTL
RES 24K OHM 1% 1/16W 0402

RES 24K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 24K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC0943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC0943
Res, 24K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC0943
RES, 24K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1292-WR04X2402FTLTR-ND 52-WR04X2402FTL WR04X2402FTL 02AC0943
Product Name Chip Resistor - Surface Mount 16W Resistor Chip Resistor - Surface Mount Res, 24K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details