Walsin Technology Corp. Chip Resistor - Surface Mount WR04X2401FTL

Description
RES 2.4K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 2.4K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X2401FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2401FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X2401FTLTR-ND
RES 2.4K OHM 1% 1/16W 0402

RES 2.4K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X2401FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X2401FTL
Chip Resistor - Surface Mount WR04X2401FTL
RES 2.4K OHM 1% 1/16W 0402

RES 2.4K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 2K4, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 03AC4031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
03AC4031
Res, 2K4, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 03AC4031
RES, 2K4, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.4kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 2K4, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.4kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR04X2401FTLTR-ND WR04X2401FTL 03AC4031
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K4, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details