Walsin Technology Corp. Chip Resistor - Surface Mount WR04X2400FTL

Description
RES 240 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 240 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X2400FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2400FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X2400FTLTR-ND
RES 240 OHM 1% 1/16W 0402

RES 240 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X2400FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2400FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X2400FTLDKR-ND
RES 240 OHM 1% 1/16W 0402

RES 240 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X2400FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2400FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X2400FTLCT-ND
RES 240 OHM 1% 1/16W 0402

RES 240 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 240R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC0940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC0940
Res, 240R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC0940
RES, 240R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:240ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 240R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:240ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X2400FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X2400FTL
Chip Resistor - Surface Mount WR04X2400FTL
RES 240 OHM 1% 1/16W 0402

RES 240 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR04X2400FTLTR-ND 02AC0940 WR04X2400FTL
Product Name Chip Resistor - Surface Mount Res, 240R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details