Walsin Technology Corp. Chip Resistor - Surface Mount WR04X220 JTL

Description
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X220JTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X220JTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X220JTLTR-ND
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X220JTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X220JTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X220JTLCT-ND
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X220JTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X220JTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X220JTLDKR-ND
22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

22 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
22 OHM 16W Resistor - 52-WR04X220 JTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 16W Resistor
52-WR04X220 JTL
22 OHM 16W Resistor 52-WR04X220 JTL
RES 22 OHM 5% 1/16W 0402 Product overview: WR04X220 JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X220 JTL can be used for catalog matching and distributor lookup.

RES 22 OHM 5% 1/16W 0402 Product overview: WR04X220 JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X220 JTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SMT Thick Film Chip Resistor 0402 Case 22 Ohm 5% - WR04X220 JTL - ASAP Semiconductor LLC
Anaheim, CA, United States
SMT Thick Film Chip Resistor 0402 Case 22 Ohm 5%
WR04X220 JTL
SMT Thick Film Chip Resistor 0402 Case 22 Ohm 5% WR04X220 JTL
SMT Thick Film Chip Resistor 0402 Case 22 Ohm 5%

SMT Thick Film Chip Resistor 0402 Case 22 Ohm 5%

Supplier's Site
Res, 22R, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin - 47AK7155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin
47AK7155
Res, 22R, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin 47AK7155
RES, 22R, 5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 22R, 5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1292-WR04X220JTLTR-ND 52-WR04X220 JTL WR04X220 JTL 47AK7155
Product Name Chip Resistor - Surface Mount 22 OHM 16W Resistor SMT Thick Film Chip Resistor 0402 Case 22 Ohm 5% Res, 22R, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details