Walsin Technology Corp. Chip Resistor - Surface Mount WR04X2102FTL

Description
21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X2102FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2102FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X2102FTLTR-ND
21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 21K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 03AC4022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
03AC4022
Res, 21K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 03AC4022
RES, 21K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:21kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 21K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:21kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X2102FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X2102FTL
Chip Resistor - Surface Mount WR04X2102FTL
RES 21K OHM 1% 1/16W 0402

RES 21K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR04X2102FTLTR-ND 03AC4022 WR04X2102FTL
Product Name Chip Resistor - Surface Mount Res, 21K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details