Walsin Technology Corp. 2 MOHM 16W Resistor WR04X205JTL

Description
RES 2 MOHM 5% 1/16W 0402 Product overview: WR04X205JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 MOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X205JTL can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES 2 MOHM 5% 1/16W 0402 Product overview: WR04X205JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 MOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X205JTL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 MOHM 16W Resistor - 52-WR04X205JTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 MOHM 16W Resistor
52-WR04X205JTL
2 MOHM 16W Resistor 52-WR04X205JTL
RES 2 MOHM 5% 1/16W 0402 Product overview: WR04X205JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 MOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X205JTL can be used for catalog matching and distributor lookup.

RES 2 MOHM 5% 1/16W 0402 Product overview: WR04X205JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 MOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 MOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X205JTL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-WR04X205JTL
Product Name 2 MOHM 16W Resistor
Mounting / Packaging 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details