Walsin Technology Corp. Chip Resistor - Surface Mount WR04X2051FTL

Description
2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X2051FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2051FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X2051FTLTR-ND
2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.05 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1292-WR04X2051FTLTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details