SMT Thick Film Chip Resistor 0402 Case 20k Ohm 5%
20 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WR04X203 JTL | 1292-WR04X203JTLTR-ND |
| Product Name | SMT Thick Film Chip Resistor 0402 Case 20k Ohm 5% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |