RES 180 OHM 5% 1/16W 0402 Product overview: WR04X181 JTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X181 JTL can be used for catalog matching and distributor lookup.
180 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-WR04X181 JTL | 1292-WR04X181JTLTR-ND |
| Product Name | 180 OHM 16W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 |
| Resistance Range | 180 ohms | 180 ohms |
| Operating DC Voltage | 50 volts | |
| Operating AC Voltage | 50 volts |