162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES 162 OHM 1% 1/16W 0402 Product overview: WR04X1620FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 162 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 162 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X1620FTL can be used for catalog matching and distributor lookup.
RES 162 OHM 1% 1/16W 0402
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR04X1620FTLTR-ND | 52-WR04X1620FTL | WR04X1620FTL |
| Product Name | Chip Resistor - Surface Mount | 162 OHM 16W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 (1005 Metric) | |
| Resistance Range | 162 ohms | 162 ohms | 162 ohms |