Walsin Technology Corp. SMT Thick Film Chip Resistor 0402 Case 150K Ohm 1% WR04X1503FTL

Description
SMT Thick Film Chip Resistor 0402 Case 150K Ohm 1%
Request a Quote Datasheet
Description
SMT Thick Film Chip Resistor 0402 Case 150K Ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Thick Film Chip Resistor 0402 Case 150K Ohm 1% - WR04X1503FTL - ASAP Semiconductor LLC
Anaheim, CA, United States
SMT Thick Film Chip Resistor 0402 Case 150K Ohm 1%
WR04X1503FTL
SMT Thick Film Chip Resistor 0402 Case 150K Ohm 1% WR04X1503FTL
SMT Thick Film Chip Resistor 0402 Case 150K Ohm 1%

SMT Thick Film Chip Resistor 0402 Case 150K Ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 1292-WR04X1503FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X1503FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X1503FTLTR-ND
150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X1503FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X1503FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X1503FTLDKR-ND
150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X1503FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X1503FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X1503FTLCT-ND
150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Wr04 Series, 150 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7195 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr04 Series, 150 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7195
Surface Mount Chip Resistor, Wr04 Series, 150 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7195
Surface Mount Chip Resistor, WR04 Series, 150 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR04 Series, 150 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X1503FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X1503FTL
Chip Resistor - Surface Mount WR04X1503FTL
RES 150K OHM 1% 1/16W 0402

RES 150K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WR04X1503FTL 1292-WR04X1503FTLTR-ND 58Y7195 WR04X1503FTL
Product Name SMT Thick Film Chip Resistor 0402 Case 150K Ohm 1% Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr04 Series, 150 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers