The resistor with part number 03AC3999 is a 133 kΩ thick film chip resistor in a 0402 case style, designed for general-purpose applications. It features a resistance tolerance of ±1% and a power rating of 62.5 mW. The maximum operating voltage is 50V, making it suitable for low-power electronic circuits. This component is RoHS compliant and lead-free, ensuring it meets environmental standards. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, enhancing reliability and stability. It is applicable in consumer electronics, computer applications, and telecommunications.
133 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES 133K OHM 1% 1/16W 0402
RES, 133K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:133kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 1292-WR04X1333FTLTR-ND | WR04X1333FTL | 03AC3999 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 133K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Tolerance | 1 +/- % | 1 +/- % |