Walsin Technology Corp. Thick Film Resistors - SMD 1.3K ohms 1% 0402 WR04X1301FTL

Description
Thick Film Resistors - SMD 1.3Kohms 1% 0402
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1.3Kohms 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1.3K ohms 1% 0402 - WR04X1301FTL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.3K ohms 1% 0402
WR04X1301FTL
Thick Film Resistors - SMD 1.3K ohms 1% 0402 WR04X1301FTL
Thick Film Resistors - SMD 1.3Kohms 1% 0402

Thick Film Resistors - SMD 1.3Kohms 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 1292-WR04X1301FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X1301FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X1301FTLTR-ND
1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X1301FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X1301FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X1301FTLCT-ND
RES 1.3K OHM 1% 1/16W 0402

RES 1.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X1301FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X1301FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X1301FTLDKR-ND
RES 1.3K OHM 1% 1/16W 0402

RES 1.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Surface Mount Chip Resistor, Wr04 Series, 1.3 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7190 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr04 Series, 1.3 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7190
Surface Mount Chip Resistor, Wr04 Series, 1.3 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7190
Surface Mount Chip Resistor, WR04 Series, 1.3 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR04 Series, 1.3 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X1301FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X1301FTL
Chip Resistor - Surface Mount WR04X1301FTL
RES 1.3K OHM 1% 1/16W 0402

RES 1.3K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WR04X1301FTL 1292-WR04X1301FTLTR-ND 58Y7190 WR04X1301FTL
Product Name Thick Film Resistors - SMD 1.3K ohms 1% 0402 Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr04 Series, 1.3 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details