Walsin Technology Corp. Chip Resistor - Surface Mount WR04X1241FTL

Description
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X1241FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X1241FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X1241FTLTR-ND
1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

1.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X1241FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X1241FTL
Chip Resistor - Surface Mount WR04X1241FTL
RES 1.24K OHM 1% 1/16W 0402

RES 1.24K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 1K24, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC0882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC0882
Res, 1K24, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC0882
RES, 1K24, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.24kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K24, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.24kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC0881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC0881
Res, 1K24, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC0881
RES, 1K24, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.24kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K24, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.24kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR04X1241FTLTR-ND WR04X1241FTL 02AC0882
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K24, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details