RES 12K OHM 1% 1/16W 0402
RES 12K OHM 1% 1/16W 0402
RES 12K OHM 1% 1/16W 0402
RES 12K OHM 1% 1/16W 0402 Product overview: WR04X1202FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X1202FTL can be used for catalog matching and distributor lookup.
Surface Mount Chip Resistor, WR04 Series, 12 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1292-WR04X1202FTLTR-ND | 52-WR04X1202FTL | 58Y7187 |
| Product Name | Chip Resistor - Surface Mount | 16W Resistor | Surface Mount Chip Resistor, Wr04 Series, 12 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | 0402; 0402 | 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD); 0402 |
| Tolerance | 1 +/- % |