SMT Thick Film Chip Resistor 0402 Case 10 Ohm 5%
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES, 10R, 5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WR04X100 JTL | 1292-WR04X100JTLDKR-ND | 38AK7350 |
| Product Name | SMT Thick Film Chip Resistor 0402 Case 10 Ohm 5% | Chip Resistor - Surface Mount | Res, 10R, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Walsin |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402 |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |