Walsin Technology Corp. Chip Resistor - Surface Mount WR04X0000FTL

Description
RES 0 OHM JUMPER 1/16W 0402
Request a Quote Datasheet
Description
RES 0 OHM JUMPER 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X0000FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X0000FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X0000FTLTR-ND
RES 0 OHM JUMPER 1/16W 0402

RES 0 OHM JUMPER 1/16W 0402

Buy Now Datasheet
0 OHM 16W Resistor - 52-WR04X0000FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 16W Resistor
52-WR04X0000FTL
0 OHM 16W Resistor 52-WR04X0000FTL
RES 0 OHM JUMPER 1/16W 0402 Product overview: WR04X0000FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X0000FTL can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 1/16W 0402 Product overview: WR04X0000FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X0000FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X0000FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X0000FTL
Chip Resistor - Surface Mount WR04X0000FTL
RES 0 OHM JUMPER 1/16W 0402

RES 0 OHM JUMPER 1/16W 0402

Supplier's Site Datasheet
Res, 0R0, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC0856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC0856
Res, 0R0, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC0856
RES, 0R0, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R0, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1292-WR04X0000FTLTR-ND 52-WR04X0000FTL WR04X0000FTL 02AC0856
Product Name Chip Resistor - Surface Mount 0 OHM 16W Resistor Chip Resistor - Surface Mount Res, 0R0, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details