RES 5.1 OHM 1% 1/16W 0402
RES 5.1 OHM 1% 1/16W 0402
RES 5.1 OHM 1% 1/16W 0402
RES, 5R1, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.1ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1292-WR04W5R10FTLTR-ND | 02AC0852 |
| Product Name | Chip Resistor - Surface Mount | Res, 5R1, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 |
| Resistance Range | 5.1 ohms | 5.1 ohms |