Walsin Technology Corp. Chip Resistor - Surface Mount WR04W4R32FTL

Description
4.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
4.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04W4R32FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04W4R32FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04W4R32FTLTR-ND
4.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

4.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04W4R32FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04W4R32FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04W4R32FTLDKR-ND
RES 4.32 OHM 1% 1/16W 0402

RES 4.32 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04W4R32FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04W4R32FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04W4R32FTLCT-ND
RES 4.32 OHM 1% 1/16W 0402

RES 4.32 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04W4R32FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04W4R32FTL
Chip Resistor - Surface Mount WR04W4R32FTL
RES 4.32 OHM 1% 1/16W 0402

RES 4.32 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 1292-WR04W4R32FTLTR-ND WR04W4R32FTL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 4.32 ohms 4.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details