RES 2.2M OHM 1% 1/16W 0402
RES 2.2M OHM 1% 1/16W 0402 Product overview: WR04W2204FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04W2204FTL can be used for catalog matching and distributor lookup.
RES, 2M2, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2Mohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
RES 2.2M OHM 1% 1/16W 0402
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR04W2204FTLTR-ND | 52-WR04W2204FTL | 03AC3975 | WR04W2204FTL |
| Product Name | Chip Resistor - Surface Mount | 16W Resistor | Res, 2M2, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 (1005 Metric) | 0402 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |