RES 2M OHM 1% 1/16W 0402 Product overview: WR04W2004FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04W2004FTL can be used for catalog matching and distributor lookup.
2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES 2M OHM 1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WR04W2004FTL | 1292-WR04W2004FTLTR-ND | WR04W2004FTL |
| Product Name | 16W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 | |
| Resistance Range | 2.00E6 ohms | 2.00E6 ohms | |
| Operating DC Voltage | 50 volts | ||
| Operating AC Voltage | 50 volts |