Walsin Technology Corp. Chip Resistor - Surface Mount WR02X9090FAL

Description
910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR02X9090FALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X9090FALTR-ND
Chip Resistor - Surface Mount 1292-WR02X9090FALTR-ND
910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1292-WR02X9090FALTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details