Walsin Technology Corp. Thick Film Resistors - SMD SMD TH FLM CHP RES 0201 680Kohm 1% WR02X6803FAL

Description
Thick Film Resistors - SMD SMD TH FLM CHP RES 0201 680Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD SMD TH FLM CHP RES 0201 680Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD SMD TH FLM CHP RES 0201 680Kohm 1% - WR02X6803FAL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD SMD TH FLM CHP RES 0201 680Kohm 1%
WR02X6803FAL
Thick Film Resistors - SMD SMD TH FLM CHP RES 0201 680Kohm 1% WR02X6803FAL
Thick Film Resistors - SMD SMD TH FLM CHP RES 0201 680Kohm 1%

Thick Film Resistors - SMD SMD TH FLM CHP RES 0201 680Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 1292-WR02X6803FALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X6803FALCT-ND
Chip Resistor - Surface Mount 1292-WR02X6803FALCT-ND
680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X6803FALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X6803FALTR-ND
Chip Resistor - Surface Mount 1292-WR02X6803FALTR-ND
680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X6803FALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X6803FALDKR-ND
Chip Resistor - Surface Mount 1292-WR02X6803FALDKR-ND
680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

680 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WR02X6803FAL 1292-WR02X6803FALCT-ND
Product Name Thick Film Resistors - SMD SMD TH FLM CHP RES 0201 680Kohm 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 680000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details