562 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES 562 OHM 1% 1/20W 0201 Product overview: WR02X5620FAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 562 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X5620FAL can be used for catalog matching and distributor lookup.
RES 562 OHM 1% 1/20W 0201
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR02X5620FALTR-ND | 52-WR02X5620FAL | WR02X5620FAL |
| Product Name | Chip Resistor - Surface Mount | 562 OHM 20W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201 (0603 Metric) | |
| Resistance Range | 562 ohms | 562 ohms | 562 ohms |