RES 511 OHM 1% 1/20W 0201 Product overview: WR02X5110FAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 511 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X5110FAL can be used for catalog matching and distributor lookup.
511 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES 511 OHM 1% 1/20W 0201
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WR02X5110FAL | 1292-WR02X5110FALTR-ND | WR02X5110FAL |
| Product Name | 511 OHM 20W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201 (0603 Metric) | 0201; 0201 | |
| Resistance Range | 511 ohms | 511 ohms | 511 ohms |
| Operating DC Voltage | 25 volts | ||
| Operating AC Voltage | 25 volts |