RES 4.7K OHM 1% 1/20W 0201 Product overview: WR02X4701FAL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR02X4701FAL can be used for catalog matching and distributor lookup.
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Surface Mount Chip Resistor, WR02X Series, 4.7 kohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
RES 4.7K OHM 1% 1/20W 0201
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WR02X4701FAL | 1292-WR02X4701FALCT-ND | 58Y7170 | WR02X4701FAL |
| Product Name | 20W Resistor | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr02X Series, 4.7 Kohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0201 (0603 Metric) | 0201; 0201 | Surface Mount Technology (SMT / SMD); 0201; 0603 | |
| Resistance Range | 4700 ohms | 4700 ohms | ||
| Operating DC Voltage | 25 volts | |||
| Operating AC Voltage | 25 volts |